TE Connectivity NTC Probes & Assemblies 11028326-00

Description
Electrical Characteristics β-Value(25/85) (K) : 3976, 3942 Resistance @ 25°C [Kω] (KOHM) : 30, 6 Mechanical Attachment Wire Length : 3119.12 MM  [122.8 INCH ] Wire/Cladding : 24 AWG Cu PVC Cable to 3/C PTFE Ribbon Other Sensor Connector Type : 3 Wire 1/4 inch Gold Plated Phone Plug Packaging Features Package : Epoxy Encapsulated Product Type Features Sensor Type : Patient Monitoring Usage Conditions Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ±.15 from 25 - 45 Tolerance Resistance (PCT) : ±.66
Request a Quote
Description
Electrical Characteristics β-Value(25/85) (K) : 3976, 3942 Resistance @ 25°C [Kω] (KOHM) : 30, 6 Mechanical Attachment Wire Length : 3119.12 MM  [122.8 INCH ] Wire/Cladding : 24 AWG Cu PVC Cable to 3/C PTFE Ribbon Other Sensor Connector Type : 3 Wire 1/4 inch Gold Plated Phone Plug Packaging Features Package : Epoxy Encapsulated Product Type Features Sensor Type : Patient Monitoring Usage Conditions Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ±.15 from 25 - 45 Tolerance Resistance (PCT) : ±.66
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NTC Probes & Assemblies - 11028326-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes & Assemblies
11028326-00
NTC Probes & Assemblies 11028326-00
Electrical Characteristics β-Value(25/85) (K) : 3976, 3942 Resistance @ 25°C [Kω] (KOHM) : 30, 6 Mechanical Attachment Wire Length : 3119.12 MM  [122.8 INCH ] Wire/Cladding : 24 AWG Cu PVC Cable to 3/C PTFE Ribbon Other Sensor Connector Type : 3 Wire 1/4 inch Gold Plated Phone Plug Packaging Features Package : Epoxy Encapsulated Product Type Features Sensor Type : Patient Monitoring Usage Conditions Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ±.15 from 25 - 45 Tolerance Resistance (PCT) : ±.66

Electrical Characteristics


  • β-Value(25/85) (K) : 3976, 3942
  • Resistance @ 25°C [KΩ] (KOHM) : 30, 6

Mechanical Attachment


  • Wire Length : 3119.12 MM  [122.8 INCH ]
  • Wire/Cladding : 24 AWG Cu PVC Cable to 3/C PTFE Ribbon

Other


  • Sensor Connector Type : 3 Wire 1/4 inch Gold Plated Phone Plug

Packaging Features


  • Package : Epoxy Encapsulated

Product Type Features


  • Sensor Type : Patient Monitoring

Usage Conditions


  • Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ]
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Temperature Accuracy (DEGC) : ±.15 from 25 - 45
  • Tolerance Resistance (PCT) : ±.66
Buy Now

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 11028326-00
Product Name NTC Probes & Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034563-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
Thermocouple Sensors - 20034521-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details
RTD Probes - 20033834-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034455-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details