TE Connectivity NTC Probes & Assemblies 11027491-00

Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3119.12 MM  [122.8 INCH ] Wire/Cladding : 2 x 24 AWG Copper Khaki C-Flex Jacket Other Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug Packaging Features Package : Overmolded Product Type Features Sensor Type : Patient Monitoring Usage Conditions Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ±.1 from 25 - 45 Tolerance Resistance (PCT) : ±.44
Request a Quote
Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3119.12 MM  [122.8 INCH ] Wire/Cladding : 2 x 24 AWG Copper Khaki C-Flex Jacket Other Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug Packaging Features Package : Overmolded Product Type Features Sensor Type : Patient Monitoring Usage Conditions Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ±.1 from 25 - 45 Tolerance Resistance (PCT) : ±.44
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NTC Probes & Assemblies - 11027491-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes & Assemblies
11027491-00
NTC Probes & Assemblies 11027491-00
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3119.12 MM  [122.8 INCH ] Wire/Cladding : 2 x 24 AWG Copper Khaki C-Flex Jacket Other Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug Packaging Features Package : Overmolded Product Type Features Sensor Type : Patient Monitoring Usage Conditions Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ±.1 from 25 - 45 Tolerance Resistance (PCT) : ±.44

Electrical Characteristics


  • β-Value(25/85) (K) : 3976
  • Resistance @ 25°C [KΩ] (KOHM) : 2.252

Mechanical Attachment


  • Wire Length : 3119.12 MM  [122.8 INCH ]
  • Wire/Cladding : 2 x 24 AWG Copper Khaki C-Flex Jacket

Other


  • Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug

Packaging Features


  • Package : Overmolded

Product Type Features


  • Sensor Type : Patient Monitoring

Usage Conditions


  • Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ]
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Temperature Accuracy (DEGC) : ±.1 from 25 - 45
  • Tolerance Resistance (PCT) : ±.44
Buy Now

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 11027491-00
Product Name NTC Probes & Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034578-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20033062-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details