TE Connectivity Pressure Transducers 11025837-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15.8 MM  [.622 INCH ] Product Height : 32.54 MM  [1.36 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : AS4395E02 Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 100
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15.8 MM  [.622 INCH ] Product Height : 32.54 MM  [1.36 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : AS4395E02 Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11025837-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11025837-00
Pressure Transducers 11025837-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15.8 MM  [.622 INCH ] Product Height : 32.54 MM  [1.36 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : AS4395E02 Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 100

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Integral connector

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15.8 MM  [.622 INCH ]
  • Product Height : 32.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 1500
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : AS4395E02
  • Sensor Options : Compensation Temperature Range, Integral Connector

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11025837-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219017-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10215579-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10211528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1006938-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details