TE Connectivity NTC Probes 11021202-00

Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range (DEGC) : 25 - 160 Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 125 DEGC , 25 DEGC , 160 DEGC , 100 DEGC  [77 DEGF , 212 DEGF ] Tolerance Resistance (PCT) : ± 1.75 @ 25 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range (DEGC) : 25 - 160 Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 125 DEGC , 25 DEGC , 160 DEGC , 100 DEGC  [77 DEGF , 212 DEGF ] Tolerance Resistance (PCT) : ± 1.75 @ 25 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 11021202-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
11021202-00
NTC Probes 11021202-00
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range (DEGC) : 25 - 160 Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 125 DEGC , 25 DEGC , 160 DEGC , 100 DEGC  [77 DEGF , 212 DEGF ] Tolerance Resistance (PCT) : ± 1.75 @ 25 °C

Configuration Features


  • Electrical Connection : 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Mechanical Attachment


  • Wire Length : 305 MM  [12 INCH ]

Product Type Features


  • NTC Probe Type : Space Qualified NTC Thermistors
  • Sensor Package : ESAP-ESA PROBE
  • Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203

Usage Conditions


  • Operating Temperature Range (DEGC) : 25 - 160
  • Resistance (at 25°C) (KOHM) : 100
  • T_ref for Resistance : 125 DEGC , 25 DEGC , 160 DEGC , 100 DEGC  [77 DEGF , 212 DEGF ]
  • Tolerance Resistance (PCT) : ± 1.75 @ 25 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 11021202-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034682-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
Thermocouple Sensors - 20034529-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details
Thermocouple Sensors - 20034386-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details