TE Connectivity Coax Connectors 1085221-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.76 MM  [.227 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.76 MM  [.227 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1085221-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1085221-1
Coax Connectors 1085221-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.76 MM  [.227 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Profile Height from PCB : 5.76 MM  [.227 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1085221-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1085221-1-ND
Coaxial Connector (RF) Assemblies 1085221-1-ND
MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder

MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 1085221-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1085221-1
RF Coaxial Board Mount Connector 1085221-1
MCX (OSX) RF Connectors

MCX (OSX) RF Connectors

Supplier's Site
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 96M0622 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
96M0622
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 96M0622
RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

Supplier's Site
5863 0000 09,osx Pcb Plug Recp Amp - Te Connectivity - 41AJ2023 - Newark, An Avnet Company
Chicago, IL, United States
5863 0000 09,osx Pcb Plug Recp Amp - Te Connectivity
41AJ2023
5863 0000 09,osx Pcb Plug Recp Amp - Te Connectivity 41AJ2023
5863 0000 09,OSX PCB PLUG RECP

5863 0000 09,OSX PCB PLUG RECP

Supplier's Site
Coaxial Connector (RF) Assemblies - 1085221-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1085221-1
Coaxial Connector (RF) Assemblies 1085221-1
CONN MCX RCPT STR 50 OHM PCB

CONN MCX RCPT STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1085221-1 1085221-1-ND 1085221-1 1085221-1 96M0622 41AJ2023 1085221-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 5863 0000 09,osx Pcb Plug Recp Amp - Te Connectivity Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector MCX MCX MCX
Gender Male / Plug Male / Plug Male / Plug
Termination Through Hole - Solder Solder
Coupling Push-On
Unlock Full Specs
to access all available technical data