TE Connectivity Automotive Electronic Connector 1062-20-0122

Description
Contact SKT 20 Size Crimp ST Cable Mount 16-22AWG T/R Automotive Product overview: 1062-20-0122 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-20-0122 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT 20 Size Crimp ST Cable Mount 16-22AWG T/R Automotive Product overview: 1062-20-0122 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-20-0122 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-1062-20-0122
Automotive Electronic Connector 332-1062-20-0122
Contact SKT 20 Size Crimp ST Cable Mount 16-22AWG T/R Automotive Product overview: 1062-20-0122 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-20-0122 can be used for catalog matching and distributor lookup.

Contact SKT 20 Size Crimp ST Cable Mount 16-22AWG T/R Automotive Product overview: 1062-20-0122 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-20-0122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 1734-1150-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1150-2-ND
Multi Purpose 1734-1150-2-ND
Socket Contact Nickel Crimp 16-22 AWG Power, Stamped

Socket Contact Nickel Crimp 16-22 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - 1734-1150-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1150-1-ND
Multi Purpose 1734-1150-1-ND
Socket Contact Nickel Crimp 16-22 AWG Power, Stamped

Socket Contact Nickel Crimp 16-22 AWG Power, Stamped

Buy Now Datasheet
Contacts - Multi Purpose - 1062-20-0122 - 801586-1062-20-0122 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 1062-20-0122
801586-1062-20-0122
Contacts - Multi Purpose - 1062-20-0122 801586-1062-20-0122
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 801586-1062-20-0122 Packaging: Reel Type: Power, Stamped Contact Finish: Nickel Wire Gauge: 16-22 AWG Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Socket Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: Not Applicable

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 801586-1062-20-0122
Packaging: Reel
Type: Power, Stamped
Contact Finish: Nickel
Wire Gauge: 16-22 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Socket
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: Not Applicable

Buy Now Datasheet
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant Deutsch - Te Connectivity - 38AH5998 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant Deutsch - Te Connectivity
38AH5998
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant Deutsch - Te Connectivity 38AH5998
AUTOMOTIVE CONTACT, SKT, 22-16AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SKT, 22-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Multi Purpose - 1062-20-0122 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1062-20-0122
Multi Purpose 1062-20-0122
CONN SCKT 16-22AWG NICKEL CRIMP

CONN SCKT 16-22AWG NICKEL CRIMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1062-20-0122 1734-1150-2-ND 801586-1062-20-0122 38AH5998 1062-20-0122
Product Name Automotive Electronic Connector Multi Purpose Contacts - Multi Purpose - 1062-20-0122 Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant Deutsch - Te Connectivity Multi Purpose
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arrays, Edge Type, Mezzanine (Board to Board) - OR791TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers