TE Connectivity Coax Connectors 1059857-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency Range (GHZ) : 28 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSSP/BMMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency Range (GHZ) : 28 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSSP/BMMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1059857-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1059857-1
Coax Connectors 1059857-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency Range (GHZ) : 28 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSSP/BMMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency Range (GHZ) : 28

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : .085 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : O-Ring
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : OSSP/BMMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A130898-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A130898-ND
Coaxial Connector (RF) Assemblies A130898-ND
OSSP, Subminiature Connector Plug, Male Pin 50Ohm Panel Mount

OSSP, Subminiature Connector Plug, Male Pin 50Ohm Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1059857-1 A130898-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053181-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1056285-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 27.000 GHz
View Details
RF Connectors - 1052511-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type SMB
Mounting Free Hanging (In-Line)
View Details
3 suppliers