TE Connectivity Between Series Adapters 1059720-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Precision (Best VSWR) adapter Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : OSP Signal Characteristics Frequency (GHZ) : 18
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Precision (Best VSWR) adapter Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : OSP Signal Characteristics Frequency (GHZ) : 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059720-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059720-1
Between Series Adapters 1059720-1
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Precision (Best VSWR) adapter Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : OSP Signal Characteristics Frequency (GHZ) : 18

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Precision (Best VSWR) adapter
  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side B Gender : Jack
  • Side B Interface : OSP

Signal Characteristics


  • Frequency (GHZ) : 18
Buy Now
RF Adapters - Between Series - 1059720-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1059720-1
RF Adapters - Between Series 1059720-1
RF Adapters - Between Series 4582 2700 00

RF Adapters - Between Series 4582 2700 00

Buy Now Datasheet
4582 2700 00 Rohs Compliant Amp - Te Connectivity - 10H7312 - Newark, An Avnet Company
Chicago, IL, United States
4582 2700 00 Rohs Compliant Amp - Te Connectivity
10H7312
4582 2700 00 Rohs Compliant Amp - Te Connectivity 10H7312
4582 2700 00 ROHS COMPLIANT: YES

4582 2700 00 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1059720-1 1059720-1 10H7312
Product Name Between Series Adapters RF Adapters - Between Series 4582 2700 00 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059057-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
RF Connectors - 1050541-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1050762-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 26.500 GHz
View Details
3 suppliers