TE Connectivity Coax Connectors 1059063-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1059063-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1059063-1
Coax Connectors 1059063-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Ferrule Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Additional Features : Shrink Tubing
  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 196
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : O-Ring
  • RF Connector Style : Plug
  • RF Interface : OSMM

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Interconnects - 1059063-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1059063-1
RF Interconnects 1059063-1
RF Coax Connectors

RF Coax Connectors

Buy Now
Coaxial Connector (RF) Assemblies - 1059063-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1059063-1-ND
Coaxial Connector (RF) Assemblies 1059063-1-ND
OSMM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

OSMM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
4037 7196 00 Amp - Te Connectivity - 10H7273 - Newark, An Avnet Company
Chicago, IL, United States
4037 7196 00 Amp - Te Connectivity
10H7273
4037 7196 00 Amp - Te Connectivity 10H7273
4037 7196 00

4037 7196 00

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1059063-1 1059063-1 1059063-1-ND 10H7273
Product Name Coax Connectors RF Interconnects Coaxial Connector (RF) Assemblies 4037 7196 00 Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1052097-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Coax Connectors - 1045505-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp & Clamp
Mounting Panel Mount
View Details
4 suppliers
Coaxial Connector (RF) Adapters - 1045722-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers