TE Connectivity RF Connector Shrouds 1056724-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1056724-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1056724-1
RF Connector Shrouds 1056724-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • RF Contact Spacing : 4.32 MM  [.17 INCH ]
  • Shroud Diameter : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : PTFE Thermoplastic

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1056724-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1056724-1
Coaxial Connector (RF) Accessories 1056724-1
CONN SHROUD FOR SMP CONNECTORS

CONN SHROUD FOR SMP CONNECTORS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1056724-1 1056724-1
Product Name RF Connector Shrouds Coaxial Connector (RF) Accessories
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051852-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1-1337472-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
View Details
6 suppliers
RF Connectors - 1-1337475-0 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 4.000 GHz
View Details
6 suppliers
Between Series Adapters - 1059716-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers