TE Connectivity In-Series Adapters 1056334-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : High frequency., Captured Center Contact Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 27 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : High frequency., Captured Center Contact Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 27 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1056334-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1056334-1
In-Series Adapters 1056334-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : High frequency., Captured Center Contact Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 27 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Length : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : High frequency., Captured Center Contact
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 27

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Adapters - In Series - 1056334-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1056334-1
RF Adapters - In Series 1056334-1
RF Adapters - In Series 2780 0000 02

RF Adapters - In Series 2780 0000 02

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1056334-1 1056334-1
Product Name In-Series Adapters RF Adapters - In Series
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1053770-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1059350-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details
Coax Connectors - 1052552-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
7 suppliers
RF Connectors - 1052985-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers