TE Connectivity RF Connectors 1053251-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1053251-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1053251-1
RF Connectors 1053251-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 11.5 MM  [.453 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount, Rear Mount
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Hermetically Sealed
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Steel

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket, Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Rf/coaxial, Sma Jack, Str, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 10H7142 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Str, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
10H7142
Rf/coaxial, Sma Jack, Str, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 10H7142
RF/COAXIAL, SMA JACK, STR, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: No

RF/COAXIAL, SMA JACK, STR, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: No

Supplier's Site Datasheet
2058 5269 00 Amp - Te Connectivity - 41AJ1949 - Newark, An Avnet Company
Chicago, IL, United States
2058 5269 00 Amp - Te Connectivity
41AJ1949
2058 5269 00 Amp - Te Connectivity 41AJ1949
2058 5269 00

2058 5269 00

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1053251-1 10H7142 41AJ1949
Product Name RF Connectors Rf/coaxial, Sma Jack, Str, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 2058 5269 00 Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz ? to 18.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053137-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1052508-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
RF Connectors - 1052522-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Between Series Adapters - 1057385-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers