TE Connectivity RF Connector Launchers 1052652-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .51 MM  [.02 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board RF Interface : SMA Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 357 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .51 MM  [.02 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board RF Interface : SMA Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 357 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 1052652-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
1052652-1
RF Connector Launchers 1052652-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .51 MM  [.02 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board RF Interface : SMA Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 357 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Pin Diameter Accepted : .51 MM  [.02 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Interface : SMA

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 357 DEGF ]
Buy Now
2052 3363 02 Amp - Te Connectivity - 41AJ1941 - Newark, An Avnet Company
Chicago, IL, United States
2052 3363 02 Amp - Te Connectivity
41AJ1941
2052 3363 02 Amp - Te Connectivity 41AJ1941
2052 3363 02

2052 3363 02

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1052652-1 41AJ1941
Product Name RF Connector Launchers 2052 3363 02 Amp - Te Connectivity
Mounting Board Mount, Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052873-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
3 suppliers
RF Connector Launchers - 1052962-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1050762-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 26.500 GHz
View Details
3 suppliers
RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers