TE Connectivity Coax Connectors 1052194-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper, Brass RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper, Brass RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1052194-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1052194-1
Coax Connectors 1052194-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper, Brass RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • Ferrule Material : Copper, Brass
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 34.93 MM  [1.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Coupling Nut Base Material : Stainless Steel
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Military Category : B

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316, RG 188, RG 188A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 1052194-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1052194-1
RF Coaxial Cable Mount Connector 1052194-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
RF Interconnects - 1052194-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1052194-1
RF Interconnects 1052194-1
RF Connector

RF Connector

Buy Now
2037 8119 92 Amp - Te Connectivity - 97X0432 - Newark, An Avnet Company
Chicago, IL, United States
2037 8119 92 Amp - Te Connectivity
97X0432
2037 8119 92 Amp - Te Connectivity 97X0432
2037 8119 92

2037 8119 92

Supplier's Site
RF Connectors / Coaxial Connectors - 1052194-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1052194-1
RF Connectors / Coaxial Connectors 1052194-1
RF Connectors / Coaxial Connectors 2037 8119 92

RF Connectors / Coaxial Connectors 2037 8119 92

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1052194-1 1052194-1 1052194-1 97X0432 1052194-1
Product Name Coax Connectors RF Coaxial Cable Mount Connector RF Interconnects 2037 8119 92 Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051791-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
RF Connectors - 1056232-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 27.000 GHz
View Details
2 suppliers
RF Connectors - 1059523-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 3.000 GHz
View Details
2 suppliers
RF Connectors - 1052533-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers