TE Connectivity Coax Connectors 1051804-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 188A, RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 188A, RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1051804-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1051804-1
Coax Connectors 1051804-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 188A, RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 34.93 MM  [1.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Passivated
  • Dielectric Material : PTFE
  • Grade : Military
  • Military Category : B

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 316, RG 188A, RG 174, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-1051804-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-1051804-1-ND
Coaxial Connector (RF) Assemblies 17-1051804-1-ND
2031 8119 92

2031 8119 92

Buy Now Datasheet
RF Interconnects - 1051804-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1051804-1
RF Interconnects 1051804-1
RF Coax Connectors

RF Coax Connectors

Buy Now
RF Connectors / Coaxial Connectors - 1051804-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1051804-1
RF Connectors / Coaxial Connectors 1051804-1
RF Connectors / Coaxial Connectors 2031 8119 92

RF Connectors / Coaxial Connectors 2031 8119 92

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1051804-1 17-1051804-1-ND 1051804-1 1051804-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Interconnects RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059456-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Between Series Adapters - 1059172-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coax Connectors - 1059691-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Through Hole - Solder
Coupling Push-On
View Details
4 suppliers
RF Connectors - 1052067-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers