TE Connectivity Headers, Receptacles, Female Sockets 104786-6

Description
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A108969-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A108969-ND
Headers, Receptacles, Female Sockets A108969-ND
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Rectangular Connectors - 104786-6 - 1000846-104786-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104786-6
1000846-104786-6
Rectangular Connectors - 104786-6 1000846-104786-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1000846-104786-6 Packaging: Tube/Rail Number of Positions: 60 Features: Board Lock Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.187" (4.75mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1000846-104786-6
Packaging: Tube/Rail
Number of Positions: 60
Features: Board Lock
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.187" (4.75mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 4A Electronic Connector
2027-104786-6
SMD 4A Electronic Connector 2027-104786-6
60 Pos 1.27mm Pitch Female Socket Header, SMD, Gold, 4A Product overview: 104786-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-104786-6 can be used for catalog matching and distributor lookup.

60 Pos 1.27mm Pitch Female Socket Header, SMD, Gold, 4A Product overview: 104786-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-104786-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
60 50/50 Grid Drst Sfmnt Rcpt Rohs Compliant Amp - Te Connectivity - 10H6920 - Newark, An Avnet Company
Chicago, IL, United States
60 50/50 Grid Drst Sfmnt Rcpt Rohs Compliant Amp - Te Connectivity
10H6920
60 50/50 Grid Drst Sfmnt Rcpt Rohs Compliant Amp - Te Connectivity 10H6920
60 50/50 GRID DRST SFMNT RCPT ROHS COMPLIANT: NO

60 50/50 GRID DRST SFMNT RCPT ROHS COMPLIANT: NO

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
104786-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 104786-6
CONN RCPT 60POS 0.05 GOLD SMD

CONN RCPT 60POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A108969-ND 1000846-104786-6 2027-104786-6 10H6920 104786-6
Product Name Headers, Receptacles, Female Sockets Rectangular Connectors - 104786-6 SMD 4A Electronic Connector 60 50/50 Grid Drst Sfmnt Rcpt Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT) Surface Mount
Number of Contacts 60 #
Unlock Full Specs
to access all available technical data