TE Connectivity Busbar Connectors 104742-2

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 31.26 MM  [1.231 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : Four Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.91 MM  [.705 INCH ] Product Length : 34.09 MM  [1.342 INCH ] Product Width : 9.04 MM  [.356 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 1.57 MM  [.062 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 31.26 MM  [1.231 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : Four Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.91 MM  [.705 INCH ] Product Length : 34.09 MM  [1.342 INCH ] Product Width : 9.04 MM  [.356 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 1.57 MM  [.062 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 104742-2 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
104742-2
Busbar Connectors 104742-2
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 31.26 MM  [1.231 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : Four Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.91 MM  [.705 INCH ] Product Length : 34.09 MM  [1.342 INCH ] Product Width : 9.04 MM  [.356 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 1.57 MM  [.062 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Normal

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 250
  • Contact Length : 31.26 MM  [1.231 INCH ]
  • Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ]
  • Contact Shape & Form : Four Beam
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 17.91 MM  [.705 INCH ]
  • Product Length : 34.09 MM  [1.342 INCH ]
  • Product Width : 9.04 MM  [.356 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : In-Line
  • Bus Bar Mount Retention Type : Screw Mount
  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 1.57 MM  [.062 INCH ]

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 104742-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
104742-2
I/O Connectors 104742-2
PLUGGABLE BUS BAR 062F2 POWER CONNECTOR

PLUGGABLE BUS BAR 062F2 POWER CONNECTOR

Buy Now
Swedesboro, NJ, United States
I/O Connectors
104742-2
I/O Connectors 104742-2
I/O Connectors

I/O Connectors

Buy Now
Specialized Connectors - A101975-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A101975-ND
Specialized Connectors A101975-ND
Terminal Busbar Clip Connector Screw, Rivet, Stud

Terminal Busbar Clip Connector Screw, Rivet, Stud

Buy Now Datasheet
Singapore, Singapore
250A Electronic Connector
436-104742-2
250A Electronic Connector 436-104742-2
250A Bus Bar Header, Socket, Silver, Black Thermoplastic Product overview: 104742-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-104742-2 can be used for catalog matching and distributor lookup.

250A Bus Bar Header, Socket, Silver, Black Thermoplastic Product overview: 104742-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-104742-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Busbar 062F2 Power Connector Amp - Te Connectivity - 41AJ1900 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Busbar 062F2 Power Connector Amp - Te Connectivity
41AJ1900
Pluggable Busbar 062F2 Power Connector Amp - Te Connectivity 41AJ1900
PLUGGABLE BUSBAR 062F2 POWER CONNECTOR

PLUGGABLE BUSBAR 062F2 POWER CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104742-2 104742-2 A101975-ND 436-104742-2 41AJ1900
Product Name Busbar Connectors I/O Connectors Specialized Connectors 250A Electronic Connector Pluggable Busbar 062F2 Power Connector Amp - Te Connectivity
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details