TE Connectivity Headers, Male Pins 104655-6

Description
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A3108-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A3108-ND
Headers, Male Pins A3108-ND
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104655-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
104655-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 104655-6
CONN HEADER SMD 50POS 1.27MM

CONN HEADER SMD 50POS 1.27MM

Supplier's Site
Stacking Conn, Header, 50Pos, 1.27Mm; Approval Bodies Amp - Te Connectivity - 92F9018 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Header, 50Pos, 1.27Mm; Approval Bodies Amp - Te Connectivity
92F9018
Stacking Conn, Header, 50Pos, 1.27Mm; Approval Bodies Amp - Te Connectivity 92F9018
STACKING CONN, HEADER, 50POS, 1.27MM; Approval Bodies:CSA / UL; Body Material:Glass-fille d Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.250"; Housing Style:Vertical RoHS Compliant: No

STACKING CONN, HEADER, 50POS, 1.27MM; Approval Bodies:CSA / UL; Body Material:Glass-filled Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.250"; Housing Style:Vertical RoHS Compliant: No

Supplier's Site
50 50/50 Hdr Drst Sfmnt .250 Amp - Te Connectivity - 41AJ1893 - Newark, An Avnet Company
Chicago, IL, United States
50 50/50 Hdr Drst Sfmnt .250 Amp - Te Connectivity
41AJ1893
50 50/50 Hdr Drst Sfmnt .250 Amp - Te Connectivity 41AJ1893
50 50/50 HDR DRST SFMNT .250

50 50/50 HDR DRST SFMNT .250

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A3108-ND 104655-6 92F9018
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Stacking Conn, Header, 50Pos, 1.27Mm; Approval Bodies Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details