TE Connectivity RF Connectors 1045503-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179, RG 188, RG 316, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : O-Ring Panel RF Connector Style : Jack RF Interface : SSMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179, RG 188, RG 316, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : O-Ring Panel RF Connector Style : Jack RF Interface : SSMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1045503-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1045503-1
RF Connectors 1045503-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179, RG 188, RG 316, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : O-Ring Panel RF Connector Style : Jack RF Interface : SSMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 38

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 179, RG 188, RG 316, RG 187
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : O-Ring Panel
  • RF Connector Style : Jack
  • RF Interface : SSMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
1034 7188 02 Rohs Compliant Te Connectivity - 10H6846 - Newark, An Avnet Company
Chicago, IL, United States
1034 7188 02 Rohs Compliant Te Connectivity
10H6846
1034 7188 02 Rohs Compliant Te Connectivity 10H6846
1034 7188 02 ROHS COMPLIANT: YES

1034 7188 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1045503-1 10H6846
Product Name RF Connectors 1034 7188 02 Rohs Compliant Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - 1056741-1-ND - DigiKey
Specs
Connector Type SMP
View Details
4 suppliers
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1051766-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1051804-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers