TE Connectivity 3A 300V Electronic Connector 104479-9

Description
Female Crimp Socket 20-24AWG Gold Signal 3A 300V Product overview: 104479-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104479-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Socket 20-24AWG Gold Signal 3A 300V Product overview: 104479-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104479-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
3A 300V Electronic Connector
332-104479-9
3A 300V Electronic Connector 332-104479-9
Female Crimp Socket 20-24AWG Gold Signal 3A 300V Product overview: 104479-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104479-9 can be used for catalog matching and distributor lookup.

Female Crimp Socket 20-24AWG Gold Signal 3A 300V Product overview: 104479-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104479-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A34250TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34250TR-ND
Rectangular Connector Contacts A34250TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A34250CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34250CT-ND
Rectangular Connector Contacts A34250CT-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 33K2610 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
33K2610
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 33K2610
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-104479-9 A34250TR-ND 33K2610
Product Name 3A 300V Electronic Connector Rectangular Connector Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
XG4 Flat Cable Connectors - XG4S-1404 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers