TE Connectivity Rectangular Connector Contacts 104479-7

Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A28331-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28331-ND
Rectangular Connector Contacts A28331-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contacts - 104479-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104479-7
Contacts 104479-7
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
104479-7
Contacts 104479-7
AMPMODU SHORT-PT CONT

AMPMODU SHORT-PT CONT

Buy Now
Swedesboro, NJ, United States
Contacts
104479-7
Contacts 104479-7
Contacts

Contacts

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 26R1436 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
26R1436
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 26R1436
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28331-ND 104479-7 26R1436
Product Name Rectangular Connector Contacts Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products