Socket Contact Gold 20-24 AWG Crimp
Female Crimp Signal Contact, 3A, 20-24AWG, Gold Plated Product overview: 104479-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104479-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905070-104479-6
Series: AMPMODU Short Point
Features: Socket Contact Gold 20-24 AWG Crimp
Package: Bulk
Family Name: 104479
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: A28333, 1044796, -104479-6-CSI, -104479-6-SI
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point ConnectorsRoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 104479-6 | A28333-ND | 332-104479-6 | 905070-104479-6 | 66F6252 |
| Product Name | Contacts | Rectangular Connector Contacts | 3A Electronic Connector | Rectangular Connectors - 104479-6 | Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |