TE Connectivity Headers, Male Pins 104344-1

Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A122683-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122683-ND
Headers, Male Pins A122683-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 104344-1 - 905069-104344-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104344-1
905069-104344-1
Rectangular Connectors - 104344-1 905069-104344-1
Manufacturer: TE Connectivity Win Source Part Number: 905069-104344-1 Series: AMPMODU Mod II Operating Temperature Range: -65°C ~ 105°C Features: Connector Header Through Hole 3 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 104344 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 540 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 104344-1-ND, A122683

Manufacturer: TE Connectivity
Win Source Part Number: 905069-104344-1
Series: AMPMODU Mod II
Operating Temperature Range: -65°C ~ 105°C
Features: Connector Header Through Hole 3 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 104344
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 540
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 104344-1-ND, A122683

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-104344-1
3A Electronic Connector 316-104344-1
3 POS 2.54mm Straight Thru-Hole Header, Male, 3A, Gold Product overview: 104344-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104344-1 can be used for catalog matching and distributor lookup.

3 POS 2.54mm Straight Thru-Hole Header, Male, 3A, Gold Product overview: 104344-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104344-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A122683-ND 905069-104344-1 316-104344-1
Product Name Headers, Male Pins Rectangular Connectors - 104344-1 3A Electronic Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Voltage Rating 30 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data