"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Header horiz 10 way 2 row 2.54mm AmpModu
Header horiz 10 way 2 row 2.54mm AmpModu
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26762-ND | 7189462P | 7189462 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through hole | |
| Current Rating | 3.0 amps |