TE Connectivity Connector Systems Amp - Te Connectivity 102976-5.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Unshrouded RoHS Compliant: No
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Unshrouded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 24AC1365 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
24AC1365
Connector Systems Amp - Te Connectivity 24AC1365
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Unshrouded RoHS Compliant: No

Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1365
Product Name Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1374-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - A221Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details