TE Connectivity Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity 102973-5

Description
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No
Description
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity - 90F4461 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity
90F4461
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity 90F4461
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F4461
Product Name Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data