"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
16 MODII HDR DRRA SHRD .100CL ROHS COMPLIANT: NO
16 MODII HDR DRRA SHRD .100CL
CONN HEADER R/A .100 16POS 15AU
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26772-ND | 93B4427 | 792-102617-6 |
| Product Name | Headers, Male Pins | 16 Modii Hdr Drra Shrd .100Cl Rohs Compliant Amp - Te Connectivity | CONN HEADER R/A .100 16POS 15AU |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |