TE Connectivity Force Sensor Elements 10219867-00

Description
Electrical Characteristics Supply Voltage (VDC) : 10 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 4.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote
Description
Electrical Characteristics Supply Voltage (VDC) : 10 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 4.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - 10219867-00 - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
10219867-00
Force Sensor Elements 10219867-00
Electrical Characteristics Supply Voltage (VDC) : 10 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 4.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10

Product Type Features


  • Force Sensor Element Sensor Type : Voltage Inline amplifier

Signal Characteristics


  • Output Signal : .5 - 4.5 V

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 10219867-00
Product Name Force Sensor Elements
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensor Elements - 10219952-00 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Force Sensors - 20018482-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - 20006795-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-1KN-C20030-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details