TE Connectivity RTD Probes 10219128-00

Description
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [-139 DEGF , 257 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [-139 DEGF , 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 10219128-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
10219128-00
RTD Probes 10219128-00
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [-139 DEGF , 257 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Thin Film
  • Lead Wire Style : Polyimide insulated
  • RTD Sensor Type : Space Qualified RTD

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [-139 DEGF , 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 10219128-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data