TE Connectivity Plug & Play Accelerometers 10217183-00

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote Datasheet
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 10217183-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
10217183-00
Plug & Play Accelerometers 10217183-00
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10217183-00
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20023689-90 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Plug & Play Accelerometers - 1201F-0050-240 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 1201F-0200-276 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details