TE Connectivity Vibration Sensors 10211238-00

Description
Product Type Features Vibration Sensor Type : Cable Assembly
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Type : Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 10211238-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
10211238-00
Vibration Sensors 10211238-00
Product Type Features Vibration Sensor Type : Cable Assembly

Product Type Features


  • Vibration Sensor Type : Cable Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10211238-00
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10219116-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10205539-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.1000 to 6000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Vibration Sensors - 20018122-01 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Plug & Play Accelerometers - 20005669-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details