TE Connectivity Pressure Transducers 10202022-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : None Operation/Applicatio n Pressure (PSI) : 30 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : None Operation/Applicatio n Pressure (PSI) : 30 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10202022-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10202022-00
Pressure Transducers 10202022-00
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : None Operation/Applicatio n Pressure (PSI) : 30 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 48.26 MM  [1.9 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7

Industry Standards


  • Communication Protocol : Bluetooth
  • Hazardous Area Approval : None

Operation/Application


  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Absolute

Signal Characteristics


  • Frequency Band (MHZ) : 2400

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now Datasheet
Downers Grove, IL, United States
Pressure Transducers and Transmitters
10202022-00
Pressure Transducers and Transmitters 10202022-00
MEAS U5600 Wireless Pressure Transducer The modular U5600 wireless pressure transducer from our UltraStableline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process control and monitoring viaBluetooth® 4.0 Wireless Communication. This series is suitable formeasurement of liquid or gas pressure, even for difficult media such ascontaminated water, steam, and mildly corrosive fluids. The wetted material of the pressure port is made of 316L stainlesssteel and the transducer’s durability is excellent with no organicsexposed to the pressure media. The U5600 is weatherproof andexceeds the latest heavy industrial CE requirements. Features Heavy Industrial CE Approval 10 V/m EMI Protection Down to +/-0.1% Pressure Accuracy Down to +/-0.75% Total Error Band +/-3 C Temperature Output Accuracy -10 C to +60 C Compensating Temperature -20 C to +85 C Operating Temperature Applications Industrial Process Control and Monitoring Advanced HVAC Systems Refrigeration Systems Automotive Test Stands Off-Road Vehicles Pumps and Compressors Hydraulic/Pneumatic Systems Agriculture Equipment Energy Generation and Management Pool/Spa Pump Monitoring

MEAS U5600 Wireless Pressure Transducer

The modular U5600 wireless pressure transducer from our UltraStableline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process control and monitoring viaBluetooth® 4.0 Wireless Communication. This series is suitable formeasurement of liquid or gas pressure, even for difficult media such ascontaminated water, steam, and mildly corrosive fluids.

The wetted material of the pressure port is made of 316L stainlesssteel and the transducer’s durability is excellent with no organicsexposed to the pressure media. The U5600 is weatherproof andexceeds the latest heavy industrial CE requirements.

Features

  • Heavy Industrial CE Approval
  • 10 V/m EMI Protection
  • Down to +/-0.1% Pressure Accuracy
  • Down to +/-0.75% Total Error Band
  • +/-3 C Temperature Output Accuracy
  • -10 C to +60 C Compensating Temperature
  • -20 C to +85 C Operating Temperature

Applications

  • Industrial Process Control and Monitoring
  • Advanced HVAC Systems
  • Refrigeration Systems
  • Automotive Test Stands
  • Off-Road Vehicles
  • Pumps and Compressors
  • Hydraulic/Pneumatic Systems
  • Agriculture Equipment
  • Energy Generation and Management
  • Pool/Spa Pump Monitoring
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number 10202022-00 10202022-00
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220213-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10206192-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10209264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details