TE Connectivity Vibration Sensors 10200678-00

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 50 G  [1.75 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .04 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2500 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 50 G  [1.75 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .04 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2500 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 10200678-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
10200678-00
Vibration Sensors 10200678-00
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 50 G  [1.75 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .04 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2500 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 50 G  [1.75 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.2
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 5000
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .04

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-2500

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10200678-00
Product Name Vibration Sensors
Acceleration 5000 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13207A-3783 - TE Connectivity
Specs
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 20003748-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Vibration Sensors - 20017729-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2553 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details