- Trained on our vast library of engineering resources.

TE Connectivity Insulating Connectors 1018566-3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Connectors - 1018566-3 - TE Connectivity
Berwyn, PA, United States
Insulating Connectors
1018566-3
Insulating Connectors 1018566-3
Body Features Product Weight (G) : 220 Configuration Features Number of Bolts : 1 Dimensions Conductor Range (Main) (MMSQ) : 50 - 150 Conductor Range (Tap) (MMSQ) : 6 - 35 (50) Shear Head Size (Across Flats) (MM) : 13 Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Conductor Insulation : XLPE Connection Under Load (90A Max) : No Current Rating (AMP) : 100 Insulating Connector Voltage Class (KV) : 1 Industry Standards Standard Reference : NFC 33 020 / EN 50483-4 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 11 Shear Head System : Yes Operation/Applicatio n Application Type : Earthing Connection Overhead : Yes Packaging Features Minimum Packaging Unit : 10 Product Availability Insulating Connector Product Availability : Worldwide Minimum Order Quantity : 10 Product Type Features Insulating Connector Technology : Piercing Piercing & Stripping (Opposite Sides) : No Piercing (Main & Tap) : Yes Piercing Blade Base Material : Aluminum Alloy Product Family : Insulation Piercing Connector Stripping (Main & Tap) : No Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Body Features


  • Product Weight (G) : 220

Configuration Features


  • Number of Bolts : 1

Dimensions


  • Conductor Range (Main) (MMSQ) : 50 - 150
  • Conductor Range (Tap) (MMSQ) : 6 - 35 (50)
  • Shear Head Size (Across Flats) (MM) : 13
  • Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Conductor Insulation : XLPE
  • Connection Under Load (90A Max) : No
  • Current Rating (AMP) : 100
  • Insulating Connector Voltage Class (KV) : 1

Industry Standards


  • Standard Reference : NFC 33 020 / EN 50483-4

Mechanical Attachment


  • Shear Head Breaking Torque (NEWTM) : 11
  • Shear Head System : Yes

Operation/Application


  • Application Type : Earthing Connection
  • Overhead : Yes

Packaging Features


  • Minimum Packaging Unit : 10

Product Availability


  • Insulating Connector Product Availability : Worldwide
  • Minimum Order Quantity : 10

Product Type Features


  • Insulating Connector Technology : Piercing
  • Piercing & Stripping (Opposite Sides) : No
  • Piercing (Main & Tap) : Yes
  • Piercing Blade Base Material : Aluminum Alloy
  • Product Family : Insulation Piercing Connector
  • Stripping (Main & Tap) : No

Usage Conditions


  • Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1018566-3
Product Name Insulating Connectors
Current Rating 100.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers