Body Features Product Weight (G) : 220
Configuration Features Number of Bolts : 1
Dimensions Conductor Range (Main) (MMSQ) : 16 - 25 Conductor Range (Tap) (MMSQ) : 4 - 35 (50) Shear Head Size (Across Flats) (MM) : 13 Wire Insulation Thickness (Max) : 2 MM [.079 INCH ]
Electrical Characteristics Conductor Insulation : XLPE Connection Under Load (90A Max) : No Current Rating (AMP) : 100 Insulating Connector Voltage Class (KV) : 1
Industry Standards Standard Reference : NFC 33 020 / EN 50483-4
Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 11 Shear Head System : Yes
Operation/Applicatio
n Application Type : Earthing Connection Overhead : Yes
Packaging Features Minimum Packaging Unit : 10
Product Availability Insulating Connector Product Availability : Worldwide Minimum Order Quantity : 10
Product Type Features Insulating Connector Technology : Piercing Piercing & Stripping (Opposite Sides) : No Piercing (Main & Tap) : Yes Piercing Blade Base Material : Aluminum Alloy Product Family : Insulation Piercing Connector Stripping (Main & Tap) : No
Usage Conditions Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
Configuration Features
Dimensions
- Conductor Range (Main) (MMSQ) : 16 - 25
- Conductor Range (Tap) (MMSQ) : 4 - 35 (50)
- Shear Head Size (Across Flats) (MM) : 13
- Wire Insulation Thickness (Max) : 2 MM [.079 INCH ]
Electrical Characteristics
- Conductor Insulation : XLPE
- Connection Under Load (90A Max) : No
- Current Rating (AMP) : 100
- Insulating Connector Voltage Class (KV) : 1
Industry Standards
- Standard Reference : NFC 33 020 / EN 50483-4
Mechanical Attachment
- Shear Head Breaking Torque (NEWTM) : 11
- Shear Head System : Yes
Operation/Application
- Application Type : Earthing Connection
- Overhead : Yes
Packaging Features
- Minimum Packaging Unit : 10
Product Availability
- Insulating Connector Product Availability : Worldwide
- Minimum Order Quantity : 10
Product Type Features
- Insulating Connector Technology : Piercing
- Piercing & Stripping (Opposite Sides) : No
- Piercing (Main & Tap) : Yes
- Piercing Blade Base Material : Aluminum Alloy
- Product Family : Insulation Piercing Connector
- Stripping (Main & Tap) : No
Usage Conditions
- Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]