TE Connectivity 1.5A 500V Electronic Connector 100669-1

Description
175 Pos 2mm Press-Fit Backplane Connector, Straight, 1.5A, 500V Product overview: 100669-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-100669-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
175 Pos 2mm Press-Fit Backplane Connector, Straight, 1.5A, 500V Product overview: 100669-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-100669-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
1.5A 500V Electronic Connector
407-100669-1
1.5A 500V Electronic Connector 407-100669-1
175 Pos 2mm Press-Fit Backplane Connector, Straight, 1.5A, 500V Product overview: 100669-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-100669-1 can be used for catalog matching and distributor lookup.

175 Pos 2mm Press-Fit Backplane Connector, Straight, 1.5A, 500V Product overview: 100669-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-100669-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 100669-1 - 056911-100669-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 100669-1
056911-100669-1
Backplane Connectors - 100669-1 056911-100669-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056911-100669-1 Packaging: Tube/Rail Number of Positions: 175 (125 + 50 Ground) Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 + 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: B 25 Voltage Rating: 500Vrms Current Rating: 1.5A Mounting: Through Hole Connector Usage: Backplane Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056911-100669-1
Packaging: Tube/Rail
Number of Positions: 175 (125 + 50 Ground)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: B 25
Voltage Rating: 500Vrms
Current Rating: 1.5A
Mounting: Through Hole
Connector Usage: Backplane
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hard Metric, Standard - 100669-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
100669-1-ND
Hard Metric, Standard 100669-1-ND
"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 100669-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
100669-1
Backplane Connectors - Hard Metric, Standard 100669-1
CONN HEADER 175POS 2MM PRESS-FIT

CONN HEADER 175POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 407-100669-1 056911-100669-1 100669-1-ND 100669-1
Product Name 1.5A 500V Electronic Connector Backplane Connectors - 100669-1 Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Gender Male / Plug
Termination Press-Fit Press-Fit
Voltage Rating 500 volts 500 volts 500 volts
Current Rating 1.5 amps 1.5 amps
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1408-4-ND - DigiKey
Specs
Mounting Through Hole
View Details