TE Connectivity Ribbon & Flat Cable 1-971111-7

Description
Body Features Cable Color : Gray Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Thickness : .89 MM  [.035 INCH ] Cable Insulation Width : 30.48 MM  [1.2 INCH ] Cable Length : 30.48 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 44.3 Current Rating (AMP) : 2 Impedance (OHM) : 105 Operating Voltage (V) : 30 Propagation Delay : 1.45 ns/ft Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E345037 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Thickness : .89 MM  [.035 INCH ] Cable Insulation Width : 30.48 MM  [1.2 INCH ] Cable Length : 30.48 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 44.3 Current Rating (AMP) : 2 Impedance (OHM) : 105 Operating Voltage (V) : 30 Propagation Delay : 1.45 ns/ft Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E345037 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-971111-7 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-971111-7
Ribbon & Flat Cable 1-971111-7
Body Features Cable Color : Gray Conductor Material : Tinned Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Thickness : .89 MM  [.035 INCH ] Cable Insulation Width : 30.48 MM  [1.2 INCH ] Cable Length : 30.48 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 44.3 Current Rating (AMP) : 2 Impedance (OHM) : 105 Operating Voltage (V) : 30 Propagation Delay : 1.45 ns/ft Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E345037 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 24
  • Number of Strands : 7

Dimensions


  • Cable Insulation Thickness : .89 MM  [.035 INCH ]
  • Cable Insulation Width : 30.48 MM  [1.2 INCH ]
  • Cable Length : 30.48 M  [500 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance (PFM) : 44.3
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 105
  • Operating Voltage (V) : 30
  • Propagation Delay : 1.45 ns/ft

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E345037
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4
  • Cross Talk (Near End) (PCT) : 3

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
2A 30V Cable Assembly - 472-1-971111-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 30V Cable Assembly
472-1-971111-7
2A 30V Cable Assembly 472-1-971111-7
24C 28AWG Ribbon Cable, 1.27mm Pitch, 2A, 30V, Grey, PVC Product overview: 1-971111-7 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 30V. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part, 2A, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-1-971111-7 can be used for catalog matching and distributor lookup.

24C 28AWG Ribbon Cable, 1.27mm Pitch, 2A, 30V, Grey, PVC Product overview: 1-971111-7 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 30V. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part, 2A, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-1-971111-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD.
Product Category Flat Cables Cable Assemblies
Product Number 1-971111-7 472-1-971111-7
Product Name Ribbon & Flat Cable 2A 30V Cable Assembly
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant RoHS
Number of Conductors 24 #
Cable Pitch 0.0500 inch (1.27 mm)
Unlock Full Specs
to access all available technical data