TE Connectivity Circular Connector Housings 1-967402-3

Description
2 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A122124-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122124-ND
Circular Connector Housings A122124-ND
2 Position Circular Connector Receptacle Housing Panel Mount

2 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
DIN Connectors - 3957353 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
3957353
DIN Connectors 3957353
TE Connectivity 1-967402-3 DIN Plug

TE Connectivity 1-967402-3 DIN Plug

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Circular Pin Housing, Plug, 2 Position, Black Pbt; Product Range Amp - Te Connectivity - 19J2487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Pin Housing, Plug, 2 Position, Black Pbt; Product Range Amp - Te Connectivity
19J2487
Circular Pin Housing, Plug, 2 Position, Black Pbt; Product Range Amp - Te Connectivity 19J2487
CIRCULAR PIN HOUSING, PLUG, 2 POSITION, BLACK PBT; Product Range:2.5mm System Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR PIN HOUSING, PLUG, 2 POSITION, BLACK PBT; Product Range:2.5mm System Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122124-ND 3957353 1-967402-3 19J2487
Product Name Circular Connector Housings DIN Connectors Circular Pin Housing, Plug, 2 Position, Black Pbt; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers