TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-964575-7

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 7 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 7 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-964575-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-964575-7
Connector Hardware, Mounts, Locks & Retainers 1-964575-7
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 7 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6.6 GF25

Configuration Features


  • Number of Positions : 7

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 4000

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Card Edge Connector Accessories - 1-964575-7-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
1-964575-7-ND
Card Edge Connector Accessories 1-964575-7-ND
Connector Frame For PC Board

Connector Frame For PC Board

Buy Now Datasheet
Pcb Rahmen 7P Amp - Te Connectivity - 17R2447 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Rahmen 7P Amp - Te Connectivity
17R2447
Pcb Rahmen 7P Amp - Te Connectivity 17R2447
PCB RAHMEN 7P

PCB RAHMEN 7P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-964575-7 1-964575-7-ND 17R2447
Product Name Connector Hardware, Mounts, Locks & Retainers Card Edge Connector Accessories Pcb Rahmen 7P Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Card Edge Connectors - Housings - 2-640136-2 - Lingto Electronic Limited
Specs
Connector Type Card Edge Connector
View Details
Card Edge Connector Housings - 1703079-1-ND - DigiKey
Specs
Connector Type Card Edge Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers