TE Connectivity Circular Power Connectors 1-849587-1

Description
Body Features Positive Stop Ferrule : Without Product Weight : 17 G  [.59 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 39.67 MM  [1.562 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Product Weight : 17 G  [.59 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 39.67 MM  [1.562 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 1-849587-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
1-849587-1
Circular Power Connectors 1-849587-1
Body Features Positive Stop Ferrule : Without Product Weight : 17 G  [.59 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 39.67 MM  [1.562 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without
  • Product Weight : 17 G  [.59 OZ ]

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length : 39.67 MM  [1.562 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 30000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Receptacle Amp Te Connectivity - 87AJ9205 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Amp Te Connectivity
87AJ9205
Receptacle Amp Te Connectivity 87AJ9205
RECEPTACLE

RECEPTACLE

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 1-849587-1 87AJ9205
Product Name Circular Power Connectors Receptacle Amp Te Connectivity
Device Type Receptacle Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2369797 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
View Details
Connectors Power - 103171-4 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1-213928-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Heavy Duty Power Connectors - 2868603 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details