TE Connectivity Cable Ties 1-608692-0

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 34.93 MM  [1.38 INCH ] Product Length : 164 MM  [7.9 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 4.72 MM  [.186 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Releasable Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 34.93 MM  [1.38 INCH ] Product Length : 164 MM  [7.9 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 4.72 MM  [.186 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Releasable Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-608692-0 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-608692-0
Cable Ties 1-608692-0
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 34.93 MM  [1.38 INCH ] Product Length : 164 MM  [7.9 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 4.72 MM  [.186 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Releasable Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 34.93 MM  [1.38 INCH ]
  • Product Length : 164 MM  [7.9 INCH ]
  • Product Thickness : 1.17 MM  [.046 INCH ]
  • Product Width : 4.72 MM  [.186 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Releasable
  • Tensile Strength (LBF) : 50
  • Tensile Strength (NEWT) : 222.411
Buy Now Datasheet
Cable Ties and Zip Ties - A112504-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A112504-ND
Cable Ties and Zip Ties A112504-ND
"Standard, Releasable Black 1.38"" (35.00mm) 0.186"" (4.72mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 1.38"" (35.00mm) 0.186"" (4.72mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE,RELEASABLE,BLK,100PK - 1-608692-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE TIE,RELEASABLE,BLK,100PK
1-608692-0
CABLE TIE,RELEASABLE,BLK,100PK 1-608692-0
CABLE TIE,RELEASABLE,BLK,1 00PK

CABLE TIE,RELEASABLE,BLK,100PK

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1-608692-0 A112504-ND 1-608692-0
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE,RELEASABLE,BLK,100PK
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-7 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 14.37 inch (365 mm)
View Details
Cable Ties - EN3742-007 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - 2-2530591-5 - TE Connectivity
Specs
Material Nylon 6.6
Length 14.33 inch (364 mm)
View Details