TE Connectivity Card Edge Connectors 1-583718-3

Description
TW-LEAF CRP HSG 30 POS 100 C/L
Request a Quote Datasheet
Description
TW-LEAF CRP HSG 30 POS 100 C/L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 1-583718-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-583718-3
Card Edge Connectors 1-583718-3
TW-LEAF CRP HSG 30 POS 100 C/L

TW-LEAF CRP HSG 30 POS 100 C/L

Buy Now
Card Edge Connector Housings - 1-583718-3-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Housings
1-583718-3-ND
Card Edge Connector Housings 1-583718-3-ND
"60 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"

"60 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"

Buy Now Datasheet
Tw-Leaf Crp Hsg 30 Pos 100 C/l Rohs Compliant Amp - Te Connectivity - 06H1554 - Newark, An Avnet Company
Chicago, IL, United States
Tw-Leaf Crp Hsg 30 Pos 100 C/l Rohs Compliant Amp - Te Connectivity
06H1554
Tw-Leaf Crp Hsg 30 Pos 100 C/l Rohs Compliant Amp - Te Connectivity 06H1554
TW-LEAF CRP HSG 30 POS 100 C/L ROHS COMPLIANT: YES

TW-LEAF CRP HSG 30 POS 100 C/L ROHS COMPLIANT: YES

Supplier's Site
Card Edge Connectors - Housings - 1-583718-3 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Housings
1-583718-3
Card Edge Connectors - Housings 1-583718-3
CONN CARDEDGE HSG 60POS .100 BLK

CONN CARDEDGE HSG 60POS .100 BLK

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-583718-3 1-583718-3-ND 06H1554 1-583718-3
Product Name Card Edge Connectors Card Edge Connector Housings Tw-Leaf Crp Hsg 30 Pos 100 C/l Rohs Compliant Amp - Te Connectivity Card Edge Connectors - Housings
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Coaxial Adapters - NAUU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details