TE Connectivity Ribbon & Flat Cable 1-57034-3

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 37 Number of Strands : 7 Dimensions Cable Insulation Height : .99 MM  [.039 INCH ] Cable Insulation Width : 46.99 MM  [1.85 INCH ] Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 53.1522 PFM  [16.2 PFF ] Current Rating (AMP) : 2.5 Impedance (OHM) : 89 Propagation Delay : 1.44 ns/ft Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 37 Number of Strands : 7 Dimensions Cable Insulation Height : .99 MM  [.039 INCH ] Cable Insulation Width : 46.99 MM  [1.85 INCH ] Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 53.1522 PFM  [16.2 PFF ] Current Rating (AMP) : 2.5 Impedance (OHM) : 89 Propagation Delay : 1.44 ns/ft Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-57034-3 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-57034-3
Ribbon & Flat Cable 1-57034-3
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 37 Number of Strands : 7 Dimensions Cable Insulation Height : .99 MM  [.039 INCH ] Cable Insulation Width : 46.99 MM  [1.85 INCH ] Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 53.1522 PFM  [16.2 PFF ] Current Rating (AMP) : 2.5 Impedance (OHM) : 89 Propagation Delay : 1.44 ns/ft Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 37
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .99 MM  [.039 INCH ]
  • Cable Insulation Width : 46.99 MM  [1.85 INCH ]
  • Cable Length : 152.4 M  [500 FT ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .15
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 53.1522 PFM  [16.2 PFF ]
  • Current Rating (AMP) : 2.5
  • Impedance (OHM) : 89
  • Propagation Delay : 1.44 ns/ft
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [500 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6
  • Cross Talk (Near End) (PCT) : 4

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now
Madison Spec 100-7077 Rev. 2 Amp Te Connectivity - 29C6383 - Newark, An Avnet Company
Chicago, IL, United States
Madison Spec 100-7077 Rev. 2 Amp Te Connectivity
29C6383
Madison Spec 100-7077 Rev. 2 Amp Te Connectivity 29C6383
MADISON SPEC 100-7077 REV. 2

MADISON SPEC 100-7077 REV. 2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 1-57034-3 29C6383
Product Name Ribbon & Flat Cable Madison Spec 100-7077 Rev. 2 Amp Te Connectivity
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable, 10Way, 2; No. Of Conductors Te Connectivity - 31M5029 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
High Speed I/O Cable Assemblies - 2405416-3 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details