TE Connectivity Ribbon & Flat Cable 1-57013-1

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 68 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 43.18 MM  [1.7 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL File Number : E47891 UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 68 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 43.18 MM  [1.7 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL File Number : E47891 UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-57013-1 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-57013-1
Ribbon & Flat Cable 1-57013-1
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 68 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 43.18 MM  [1.7 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL File Number : E47891 UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Solid Bare Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 68
  • Number of Strands : 1

Dimensions


  • Cable Insulation Height : .64 MM  [.025 INCH ]
  • Cable Insulation Width : 43.18 MM  [1.7 INCH ]
  • Ribbon & Flat Cable Length : 152.4 M  [500 FT ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 62.9952 PFM  [19.2 PFF ]
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 80
  • Propagation Delay : 1.55 ns/ft
  • Ribbon & Flat Cable Voltage Rating (V) : 150

Housing Features


  • Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ]

Industry Standards


  • UL File Number : E47891
  • UL Listing : AWM Style 2678

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 152.39 M  [500 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6
  • Cross Talk (Near End) (PCT) : 4

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1-57013-1
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2205063-2 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
High Speed I/O Cable Assemblies - 2205065-1 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.2461 ft (0.7500 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
High Speed I/O Cable Assemblies - 2405418-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers