TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-532828-5

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Dimensions Product Length : 21.59 MM  [.85 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Dimensions Product Length : 21.59 MM  [.85 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-532828-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-532828-5
Connector Hardware, Mounts, Locks & Retainers 1-532828-5
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Dimensions Product Length : 21.59 MM  [.85 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Gold

Dimensions


  • Product Length : 21.59 MM  [.85 INCH ]
  • Thread Length : 12.07 MM  [.475 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-532828-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-532828-5
Modular Connectors / Ethernet Connectors 1-532828-5
HDI STATIC CHRGE GDE PIN PLTD

HDI STATIC CHRGE GDE PIN PLTD

Buy Now
Hdi Static Chrge Gde Pin Pltd Rohs Compliant Amp - Te Connectivity - 10H0797 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Static Chrge Gde Pin Pltd Rohs Compliant Amp - Te Connectivity
10H0797
Hdi Static Chrge Gde Pin Pltd Rohs Compliant Amp - Te Connectivity 10H0797
HDI STATIC CHRGE GDE PIN PLTD ROHS COMPLIANT: YES

HDI STATIC CHRGE GDE PIN PLTD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-532828-5 1-532828-5 10H0797
Product Name Connector Hardware, Mounts, Locks & Retainers Modular Connectors / Ethernet Connectors Hdi Static Chrge Gde Pin Pltd Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
RJ45 Connectors - 1734580-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers