TE Connectivity PCI & PCI Express Connectors 1-5145169-2

Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 21.627 G  [.763 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 21.627 G  [.763 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-5145169-2 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-5145169-2
PCI & PCI Express Connectors 1-5145169-2
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 21.627 G  [.763 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin
  • Primary Product Color : Natural
  • Product Weight : 21.627 G  [.763 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 3
  • Number of Positions : 184
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537

Dimensions


  • Connector Height : 15.5 MM  [.613 INCH ]
  • Connector Length : 128 MM  [5.039 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
303-1-5145169-2
Electronic Connector 303-1-5145169-2
184 Pos 2 Row 0.05" Pitch Female Header, Gold/Tin Plated Product overview: 1-5145169-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-5145169-2 can be used for catalog matching and distributor lookup.

184 Pos 2 Row 0.05" Pitch Female Header, Gold/Tin Plated Product overview: 1-5145169-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-5145169-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 1-5145169-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-5145169-2
Card Edge Connectors 1-5145169-2
CONNECTOR ASSEMBLY, DUAL POSIT

CONNECTOR ASSEMBLY, DUAL POSIT

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-5145169-2
Card Edge Connectors 1-5145169-2
Card Edge Connectors

Card Edge Connectors

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334043-1-5145169-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334043-1-5145169-2
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334043-1-5145169-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334043-1-5145169-2 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Number of Positions: 184 Pitch: 0.050" (1.27mm) Color: Natural Features: Board Lock Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Thermoplastic Gender: Female Standard Package: 35 Mounting: Through Hole Card Type: PCI 5V 64 Bit Number of Positions/Bay/Row: 49; 11; 32 Card Thickness: 0.062" (1.57mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: -1-5145169-2-SI,2266 -1-5145169-2,1-51451 69-2-ND,A112312 Base Product Number: 5145169 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334043-1-5145169-2
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Bulk
Number of Positions: 184
Pitch: 0.050" (1.27mm)
Color: Natural
Features: Board Lock
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 35
Mounting: Through Hole
Card Type: PCI 5V 64 Bit
Number of Positions/Bay/Row: 49; 11; 32
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: -1-5145169-2-SI,2266-1-5145169-2,1-5145169-2-ND,A112312
Base Product Number: 5145169
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Edgeboard Connectors - A112312-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A112312-ND
Edgeboard Connectors A112312-ND
"184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Natural"

"184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity - 17R0505 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity
17R0505
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity 17R0505
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

Supplier's Site
Connector Assembly, Dual Posit Amp - Te Connectivity - 41AJ0895 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assembly, Dual Posit Amp - Te Connectivity
41AJ0895
Connector Assembly, Dual Posit Amp - Te Connectivity 41AJ0895
CONNECTOR ASSEMBLY, DUAL POSIT

CONNECTOR ASSEMBLY, DUAL POSIT

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-5145169-2 303-1-5145169-2 1-5145169-2 1334043-1-5145169-2 A112312-ND 17R0505
Product Name PCI & PCI Express Connectors Electronic Connector Card Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Connector Assembly, Dual Positions, .050 Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Solder Solder Solder, Staggered
Mounting Board Mount Through Hole Through Hole
Voltage Rating 203 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board & Mezzanine Connectors - 1934276-1 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
Headers, Male Pins - A26824-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Headers, Male Pins - 104344-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers