TE Connectivity PCI & PCI Express Connectors 1-5145154-2

Description
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-5145154-2 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-5145154-2
PCI & PCI Express Connectors 1-5145154-2
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Weight : 12.58 G  [.444 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 120
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 84.84 MM  [3.34 INCH ]
  • Connector Width : 8.8 MM  [.346 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 1-5145154-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1-5145154-2-ND
Edgeboard Connectors 1-5145154-2-ND
"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Card Edge Connectors - 1-5145154-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-5145154-2
Card Edge Connectors 1-5145154-2
CONNECTOR, 60 DUAL POSITION, .

CONNECTOR, 60 DUAL POSITION, .

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-5145154-2
Card Edge Connectors 1-5145154-2
Card Edge Connectors

Card Edge Connectors

Buy Now
Card-Edge and Backplane Connector - 1-5145154-2 - Richardson RFPD
Downers Grove, IL, United States
Card-Edge and Backplane Connector
1-5145154-2
Card-Edge and Backplane Connector 1-5145154-2
PCI & PCI Express Connectors

PCI & PCI Express Connectors

Supplier's Site Datasheet
Edgeboard Connectors - 1-5145154-2 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1-5145154-2
Edgeboard Connectors 1-5145154-2
CONN PCI CARDEDGE FML 120P 0.050

CONN PCI CARDEDGE FML 120P 0.050

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity - 73K1604 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity
73K1604
Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity 73K1604
CARD EDGE CONN, DUAL SIDE, 120POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Body Material:Thermoplast ic RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 120POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site
Connector, 60 Dual Position, . Amp - Te Connectivity - 41AJ0891 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 60 Dual Position, . Amp - Te Connectivity
41AJ0891
Connector, 60 Dual Position, . Amp - Te Connectivity 41AJ0891
CONNECTOR, 60 DUAL POSITION, .

CONNECTOR, 60 DUAL POSITION, .

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5145154-2 1-5145154-2-ND 1-5145154-2 1-5145154-2 1-5145154-2 73K1604 41AJ0891
Product Name PCI & PCI Express Connectors Edgeboard Connectors Card Edge Connectors Card-Edge and Backplane Connector Edgeboard Connectors Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity Connector, 60 Dual Position, . Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Solder Solder Solder, Staggered
Mounting Board Mount Through Hole PCB, Through-Hole Through Hole Through Hole Mount
Voltage Rating 203 volts
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A3201-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
M.2 Connectors - 2199119-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
Headers, Male Pins - A28494-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details