TE Connectivity Rectangular Power Connectors 1-480724-0

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height (INCH) : .93 Product Length (INCH) : .44 Product Width (INCH) : .25 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Natural Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height (INCH) : .93 Product Length (INCH) : .44 Product Width (INCH) : .25 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Natural Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1-480724-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1-480724-0
Rectangular Power Connectors 1-480724-0
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height (INCH) : .93 Product Length (INCH) : .44 Product Width (INCH) : .25 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Natural Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height (INCH) : .93
  • Product Length (INCH) : .44
  • Product Width (INCH) : .25

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Natural
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-480724-0
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172341-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2475427-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2468494-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 206486-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details