TE Connectivity Rotary Switches 1-435097-1

Description
Rotary Switch 10 Position SP10T AC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T AC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 450-1182-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
450-1182-ND
Rotary Switches 450-1182-ND
Rotary Switch 10 Position SP10T AC Through Hole

Rotary Switch 10 Position SP10T AC Through Hole

Buy Now Datasheet
Switch, Rotary, Sp10T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 87F6257 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
87F6257
Switch, Rotary, Sp10T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity 87F6257
SWITCH, ROTARY, SP10T, 500mA, 125V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:6000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 500mA, 125V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:6000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 450-1182-ND 87F6257
Product Name Rotary Switches Switch, Rotary, Sp10T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Operating Torque 14 In-oz (9.89 N-cm)
Positions per Pole 10 10 Position
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12ATW01-047 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 450-35-524-230-R-903-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details