TE Connectivity Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 1-406541-1.

Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cat5 RJ45 Modular Jack, 8 Position, 1 Port (part number 26AC5712) from TE Connectivity is designed for applications in data communications, including routers, servers, and consumer electronics. This modular jack features a compact design and is compliant with FCC rules and regulations, ensuring reliable performance in voice and data transmission. It supports 10/100 BASE-T applications and is RoHS compliant. The jack is shielded to provide protection against electromagnetic interference (EMI) and radio frequency interference (RFI), enhancing signal integrity. It includes grounding options for both panel and PCB connections, which can improve overall system performance. The design allows for easy assembly and is compatible with both keyed and standard plugs, making it versatile for various installation scenarios. Engineers considering this product should note its suitability for high-speed networking applications and its compliance with industry standards, making it a reliable choice for projects requiring robust connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Cat5 RJ45 Modular Jack, 8 Position, 1 Port (part number 26AC5712) from TE Connectivity is designed for applications in data communications, including routers, servers, and consumer electronics. This modular jack features a compact design and is compliant with FCC rules and regulations, ensuring reliable performance in voice and data transmission. It supports 10/100 BASE-T applications and is RoHS compliant. The jack is shielded to provide protection against electromagnetic interference (EMI) and radio frequency interference (RFI), enhancing signal integrity. It includes grounding options for both panel and PCB connections, which can improve overall system performance. The design allows for easy assembly and is compatible with both keyed and standard plugs, making it versatile for various installation scenarios. Engineers considering this product should note its suitability for high-speed networking applications and its compliance with industry standards, making it a reliable choice for projects requiring robust connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 26AC5712 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
26AC5712
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 26AC5712
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5712
Product Name Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761183-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2958-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details